Vishay Precision Group Wirewound Resistors CW0074R750JE73

Description
CW-7 4.75 5% E73 e3
Request a Quote Datasheet
Description
CW-7 4.75 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0074R750JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0074R750JE73
Wirewound Resistors 3110-CW0074R750JE73
CW-7 4.75 5% E73 e3

CW-7 4.75 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 4.75 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R - CW0074R750JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.75 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R
CW0074R750JE73
Res Wirewound 4.75 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0074R750JE73
Res Wirewound 4.75 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.75 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 4.75 5% E73 E3 Vishay - 70P1847 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 4.75 5% E73 E3 Vishay
70P1847
Cw-7 4.75 5% E73 E3 Vishay 70P1847
CW-7 4.75 5% E73 e3

CW-7 4.75 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0074R750JE73 CW0074R750JE73 70P1847
Product Name Wirewound Resistors Res Wirewound 4.75 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R Cw-7 4.75 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 4.75 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers