CW-7 4.7 10% E12 e3
Res Wirewound 4.7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW0074R700KE12 | CW0074R700KE12 | 70P1844 |
| Product Name | Wirewound Resistors | Res Wirewound 4.7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk | Cw-7 4.7 10% E12 E3 Vishay |
| Category / Application | Industrial | ||
| Standards and Certifications | RoHS | ||
| Resistance Range | 4.7 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | |
| Technology / Construction | Wirewound |