Vishay Precision Group Res Wirewound 4.64 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0074R640KE73

Description
Res Wirewound 4.64 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.64 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.64 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R - CW0074R640KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.64 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
CW0074R640KE73
Res Wirewound 4.64 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0074R640KE73
Res Wirewound 4.64 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.64 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0074R640KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0074R640KE73
Wirewound Resistors 3110-CW0074R640KE73
CW-7 4.64 10% E73 e3

CW-7 4.64 10% E73 e3

Supplier's Site Datasheet
Cw-7 4.64 10% E73 E3 Vishay - 70P1841 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 4.64 10% E73 E3 Vishay
70P1841
Cw-7 4.64 10% E73 E3 Vishay 70P1841
CW-7 4.64 10% E73 e3

CW-7 4.64 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0074R640KE73 3110-CW0074R640KE73 70P1841
Product Name Res Wirewound 4.64 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 4.64 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details