Vishay Precision Group Wirewound Resistors CW0074R000JE12

Description
CW-7 4 5% E12 e3
Request a Quote Datasheet
Description
CW-7 4 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0074R000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0074R000JE12
Wirewound Resistors 3110-CW0074R000JE12
CW-7 4 5% E12 e3

CW-7 4 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 4 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0074R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0074R000JE12
Res Wirewound 4 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk CW0074R000JE12
Res Wirewound 4 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 4 5% E12 E3 Vishay - 70P1830 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 4 5% E12 E3 Vishay
70P1830
Cw-7 4 5% E12 E3 Vishay 70P1830
CW-7 4 5% e12 E3

CW-7 4 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0074R000JE12 CW0074R000JE12 70P1830
Product Name Wirewound Resistors Res Wirewound 4 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-7 4 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 4 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers