Vishay Precision Group Wirewound Resistors CW0074K700KE12

Description
CW-7 4.7K 10% E12 e3
Request a Quote Datasheet
Description
CW-7 4.7K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0074K700KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0074K700KE12
Wirewound Resistors 3110-CW0074K700KE12
CW-7 4.7K 10% E12 e3

CW-7 4.7K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 4.7K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0074K700KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0074K700KE12
Res Wirewound 4.7K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0074K700KE12
Res Wirewound 4.7K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.7K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 4.7K 10% E12 E3 Vishay - 70P1824 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 4.7K 10% E12 E3 Vishay
70P1824
Cw-7 4.7K 10% E12 E3 Vishay 70P1824
CW-7 4.7K 10% e12 E3

CW-7 4.7K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0074K700KE12 CW0074K700KE12 70P1824
Product Name Wirewound Resistors Res Wirewound 4.7K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 4.7K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 4700 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers