Vishay Precision Group Wirewound Resistors CW0074K300JE12

Description
CW-7 4.3K 5% E12 e3
Request a Quote Datasheet
Description
CW-7 4.3K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0074K300JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0074K300JE12
Wirewound Resistors 3110-CW0074K300JE12
CW-7 4.3K 5% E12 e3

CW-7 4.3K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 4.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0074K300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0074K300JE12
Res Wirewound 4.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0074K300JE12
Res Wirewound 4.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 4.3K 5% E12 E3 Vishay - 70P1810 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 4.3K 5% E12 E3 Vishay
70P1810
Cw-7 4.3K 5% E12 E3 Vishay 70P1810
CW-7 4.3K 5% e12 E3

CW-7 4.3K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0074K300JE12 CW0074K300JE12 70P1810
Product Name Wirewound Resistors Res Wirewound 4.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 4.3K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 4300 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers