Vishay Precision Group Res Wirewound 47K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00747K00KE73

Description
Res Wirewound 47K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 47K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00747K00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00747K00KE73
Res Wirewound 47K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00747K00KE73
Res Wirewound 47K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 47K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00747K00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00747K00KE73
Wirewound Resistors 3110-CW00747K00KE73
CW-7 47K 10% E73 e3

CW-7 47K 10% E73 e3

Supplier's Site Datasheet
Cw-7 47K 10% E73 E3 Vishay - 70P1909 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 47K 10% E73 E3 Vishay
70P1909
Cw-7 47K 10% E73 E3 Vishay 70P1909
CW-7 47K 10% E73 e3

CW-7 47K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00747K00KE73 3110-CW00747K00KE73 70P1909
Product Name Res Wirewound 47K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 47K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details