Vishay Precision Group Res Wirewound 47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00747K00JE73

Description
Res Wirewound 47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00747K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00747K00JE73
Res Wirewound 47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00747K00JE73
Res Wirewound 47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00747K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00747K00JE73
Wirewound Resistors 3110-CW00747K00JE73
CW-7 47K 5% E73 e3

CW-7 47K 5% E73 e3

Supplier's Site Datasheet
Cw-7 47K 5% E73 E3 Vishay - 70P1907 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 47K 5% E73 E3 Vishay
70P1907
Cw-7 47K 5% E73 E3 Vishay 70P1907
CW-7 47K 5% E73 e3

CW-7 47K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00747K00JE73 3110-CW00747K00JE73 70P1907
Product Name Res Wirewound 47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 47K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C7150RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers