Vishay Precision Group Res Wirewound 470 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007470R0JE12

Description
Res Wirewound 470 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 470 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007470R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007470R0JE12
Res Wirewound 470 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007470R0JE12
Res Wirewound 470 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 470 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW007470R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007470R0JE12
Wirewound Resistors 3110-CW007470R0JE12
CW-7 470 5% E12 e3

CW-7 470 5% E12 e3

Supplier's Site Datasheet
Cw-7 470 5% E12 E3 Vishay - 70P1914 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 470 5% E12 E3 Vishay
70P1914
Cw-7 470 5% E12 E3 Vishay 70P1914
CW-7 470 5% e12 E3

CW-7 470 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007470R0JE12 3110-CW007470R0JE12 70P1914
Product Name Res Wirewound 470 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 470 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details