Vishay Precision Group Wirewound Resistors CW00745K00JE12

Description
CW-7 45K 5% E12 e3
Request a Quote Datasheet
Description
CW-7 45K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00745K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00745K00JE12
Wirewound Resistors 3110-CW00745K00JE12
CW-7 45K 5% E12 e3

CW-7 45K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 45K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00745K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00745K00JE12
Res Wirewound 45K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00745K00JE12
Res Wirewound 45K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 45K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 45K 5% E12 E3 Vishay - 70P1890 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 45K 5% E12 E3 Vishay
70P1890
Cw-7 45K 5% E12 E3 Vishay 70P1890
CW-7 45K 5% e12 E3

CW-7 45K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00745K00JE12 CW00745K00JE12 70P1890
Product Name Wirewound Resistors Res Wirewound 45K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 45K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 45000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details