Vishay Precision Group Res Wirewound 40.2 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00740R20KE12

Description
Res Wirewound 40.2 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 40.2 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40.2 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00740R20KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40.2 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00740R20KE12
Res Wirewound 40.2 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00740R20KE12
Res Wirewound 40.2 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40.2 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00740R20KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00740R20KE12
Wirewound Resistors 3110-CW00740R20KE12
CW-7 40.2 10% E12 e3

CW-7 40.2 10% E12 e3

Supplier's Site Datasheet
Cw-7 40.2 10% E12 E3 Vishay - 70P1860 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 40.2 10% E12 E3 Vishay
70P1860
Cw-7 40.2 10% E12 E3 Vishay 70P1860
CW-7 40.2 10% e12 E3

CW-7 40.2 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00740R20KE12 3110-CW00740R20KE12 70P1860
Product Name Res Wirewound 40.2 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 40.2 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625985-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details