Vishay Precision Group Wirewound Resistors CW00740R00KE12

Description
CW-7 40 10% E12 e3
Request a Quote Datasheet
Description
CW-7 40 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00740R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00740R00KE12
Wirewound Resistors 3110-CW00740R00KE12
CW-7 40 10% E12 e3

CW-7 40 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 40 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00740R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00740R00KE12
Res Wirewound 40 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00740R00KE12
Res Wirewound 40 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 40 10% E12 E3 Vishay - 70P1856 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 40 10% E12 E3 Vishay
70P1856
Cw-7 40 10% E12 E3 Vishay 70P1856
CW-7 40 10% e12 E3

CW-7 40 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00740R00KE12 CW00740R00KE12 70P1856
Product Name Wirewound Resistors Res Wirewound 40 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 40 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 40 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers