Vishay Precision Group Res Wirewound 3.3 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0073R300JE73

Description
Res Wirewound 3.3 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 3.3 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R - CW0073R300JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R
CW0073R300JE73
Res Wirewound 3.3 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0073R300JE73
Res Wirewound 3.3 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.3 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0073R300JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0073R300JE73
Wirewound Resistors 3110-CW0073R300JE73
CW-7 3.3 5% E73 e3

CW-7 3.3 5% E73 e3

Supplier's Site Datasheet
Cw-7 3.3 5% E73 E3 Vishay - 70P1655 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 3.3 5% E73 E3 Vishay
70P1655
Cw-7 3.3 5% E73 E3 Vishay 70P1655
CW-7 3.3 5% E73 e3

CW-7 3.3 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0073R300JE73 3110-CW0073R300JE73 70P1655
Product Name Res Wirewound 3.3 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 3.3 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details