Vishay Precision Group Wirewound Resistors CW0073K900KE73

Description
CW-7 3.9K 10% E73 e3
Request a Quote Datasheet
Description
CW-7 3.9K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0073K900KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0073K900KE73
Wirewound Resistors 3110-CW0073K900KE73
CW-7 3.9K 10% E73 e3

CW-7 3.9K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 3.9K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0073K900KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0073K900KE73
Res Wirewound 3.9K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0073K900KE73
Res Wirewound 3.9K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.9K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 3.9K 10% E73 E3 Vishay - 70P1641 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 3.9K 10% E73 E3 Vishay
70P1641
Cw-7 3.9K 10% E73 E3 Vishay 70P1641
CW-7 3.9K 10% E73 e3

CW-7 3.9K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0073K900KE73 CW0073K900KE73 70P1641
Product Name Wirewound Resistors Res Wirewound 3.9K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 3.9K 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3900 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details