Vishay Precision Group Wirewound Resistors CW0073K800KE12

Description
CW-7 3.8K 10% E12 e3
Request a Quote Datasheet
Description
CW-7 3.8K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0073K800KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0073K800KE12
Wirewound Resistors 3110-CW0073K800KE12
CW-7 3.8K 10% E12 e3

CW-7 3.8K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 3.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0073K800KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0073K800KE12
Res Wirewound 3.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0073K800KE12
Res Wirewound 3.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 3.8K 10% E12 E3 Vishay - 70P1636 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 3.8K 10% E12 E3 Vishay
70P1636
Cw-7 3.8K 10% E12 E3 Vishay 70P1636
CW-7 3.8K 10% e12 E3

CW-7 3.8K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0073K800KE12 CW0073K800KE12 70P1636
Product Name Wirewound Resistors Res Wirewound 3.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 3.8K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3800 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details