Vishay Intertechnology, Inc. Res Wirewound 39K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00739K00JE73

Description
Res Wirewound 39K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 39K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00739K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00739K00JE73
Res Wirewound 39K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00739K00JE73
Res Wirewound 39K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 39K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00739K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00739K00JE73
Wirewound Resistors 3110-CW00739K00JE73
CW-7 39K 5% E73 e3

CW-7 39K 5% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number CW00739K00JE73 3110-CW00739K00JE73
Product Name Res Wirewound 39K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers