Vishay Precision Group Wirewound Resistors CW007390R0JE12

Description
CW-7 390 5% E12 e3
Request a Quote Datasheet
Description
CW-7 390 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007390R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007390R0JE12
Wirewound Resistors 3110-CW007390R0JE12
CW-7 390 5% E12 e3

CW-7 390 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 390 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007390R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007390R0JE12
Res Wirewound 390 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007390R0JE12
Res Wirewound 390 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 390 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 390 5% E12 E3 Vishay - 70P1798 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 390 5% E12 E3 Vishay
70P1798
Cw-7 390 5% E12 E3 Vishay 70P1798
CW-7 390 5% e12 E3

CW-7 390 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007390R0JE12 CW007390R0JE12 70P1798
Product Name Wirewound Resistors Res Wirewound 390 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 390 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 390 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details