Vishay Precision Group Wirewound Resistors CW00738R30JE73

Description
CW-7 38.3 5% E73 e3
Request a Quote Datasheet
Description
CW-7 38.3 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00738R30JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00738R30JE73
Wirewound Resistors 3110-CW00738R30JE73
CW-7 38.3 5% E73 e3

CW-7 38.3 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 38.3 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00738R30JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 38.3 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00738R30JE73
Res Wirewound 38.3 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00738R30JE73
Res Wirewound 38.3 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 38.3 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 38.3 5% E73 E3 Vishay - 70P1787 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 38.3 5% E73 E3 Vishay
70P1787
Cw-7 38.3 5% E73 E3 Vishay 70P1787
CW-7 38.3 5% E73 e3

CW-7 38.3 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00738R30JE73 CW00738R30JE73 70P1787
Product Name Wirewound Resistors Res Wirewound 38.3 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 38.3 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 38.3 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details