Vishay Precision Group Wirewound Resistors CW00736R70KE12

Description
CW-7 36.7 10% E12 e3
Request a Quote Datasheet
Description
CW-7 36.7 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00736R70KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00736R70KE12
Wirewound Resistors 3110-CW00736R70KE12
CW-7 36.7 10% E12 e3

CW-7 36.7 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 36.7 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00736R70KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36.7 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00736R70KE12
Res Wirewound 36.7 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00736R70KE12
Res Wirewound 36.7 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 36.7 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 36.7 10% E12 E3 Vishay - 70P1780 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 36.7 10% E12 E3 Vishay
70P1780
Cw-7 36.7 10% E12 E3 Vishay 70P1780
CW-7 36.7 10% e12 E3

CW-7 36.7 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00736R70KE12 CW00736R70KE12 70P1780
Product Name Wirewound Resistors Res Wirewound 36.7 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 36.7 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 36.7 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 2176078-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers