Vishay Precision Group Wirewound Resistors CW00736R00JE73

Description
CW-7 36 5% E73 e3
Request a Quote Datasheet
Description
CW-7 36 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00736R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00736R00JE73
Wirewound Resistors 3110-CW00736R00JE73
CW-7 36 5% E73 e3

CW-7 36 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 36 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00736R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00736R00JE73
Res Wirewound 36 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00736R00JE73
Res Wirewound 36 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 36 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 36 5% E73 E3 Vishay - 70P1775 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 36 5% E73 E3 Vishay
70P1775
Cw-7 36 5% E73 E3 Vishay 70P1775
CW-7 36 5% E73 e3

CW-7 36 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00736R00JE73 CW00736R00JE73 70P1775
Product Name Wirewound Resistors Res Wirewound 36 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 36 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 36 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details