Vishay Precision Group Wirewound Resistors CW00735R00JS73

Description
CW-7 35 5% S73
Request a Quote Datasheet
Description
CW-7 35 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00735R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00735R00JS73
Wirewound Resistors 3110-CW00735R00JS73
CW-7 35 5% S73

CW-7 35 5% S73

Supplier's Site Datasheet
Res Wirewound 35 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00735R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00735R00JS73
Res Wirewound 35 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00735R00JS73
Res Wirewound 35 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 35 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 1.218 X 0.312, 35 Ohm, 5% Vishay - 43C8387 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.218 X 0.312, 35 Ohm, 5% Vishay
43C8387
Cw, 1.218 X 0.312, 35 Ohm, 5% Vishay 43C8387
CW, 1.218 x 0.312", 35 Ohm, 5%

CW, 1.218 x 0.312", 35 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00735R00JS73 CW00735R00JS73 43C8387
Product Name Wirewound Resistors Res Wirewound 35 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 1.218 X 0.312, 35 Ohm, 5% Vishay
Category / Application Industrial
Resistance Range 35 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers