Vishay Precision Group Wirewound Resistors CW00735K00JE73

Description
CW-7 35K 5% E73 e3
Request a Quote Datasheet
Description
CW-7 35K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00735K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00735K00JE73
Wirewound Resistors 3110-CW00735K00JE73
CW-7 35K 5% E73 e3

CW-7 35K 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00735K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00735K00JE73
Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00735K00JE73
Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 35K 5% E73 E3 Vishay - 70P1759 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 35K 5% E73 E3 Vishay
70P1759
Cw-7 35K 5% E73 E3 Vishay 70P1759
CW-7 35K 5% E73 e3

CW-7 35K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00735K00JE73 CW00735K00JE73 70P1759
Product Name Wirewound Resistors Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 35K 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 35000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
4 suppliers
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details