Vishay Precision Group Wirewound Resistors CW00735K00JE12

Description
CW-7 35K 5% E12 e3
Request a Quote Datasheet
Description
CW-7 35K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00735K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00735K00JE12
Wirewound Resistors 3110-CW00735K00JE12
CW-7 35K 5% E12 e3

CW-7 35K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00735K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00735K00JE12
Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00735K00JE12
Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 35K 5% E12 E3 Vishay - 70P1758 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 35K 5% E12 E3 Vishay
70P1758
Cw-7 35K 5% E12 E3 Vishay 70P1758
CW-7 35K 5% e12 E3

CW-7 35K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00735K00JE12 CW00735K00JE12 70P1758
Product Name Wirewound Resistors Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 35K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 35000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers