Vishay Precision Group Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00735K00JB12

Description
Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00735K00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00735K00JB12
Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00735K00JB12
Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00735K00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00735K00JB12
Wirewound Resistors 3110-CW00735K00JB12
CW-7 35K 5% B12

CW-7 35K 5% B12

Supplier's Site Datasheet
Cw, 1.218 X 0.312, 35 Kohm, 5% Vishay - 43C8385 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.218 X 0.312, 35 Kohm, 5% Vishay
43C8385
Cw, 1.218 X 0.312, 35 Kohm, 5% Vishay 43C8385
CW, 1.218 x 0.312", 35 kOhm, 5%

CW, 1.218 x 0.312", 35 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00735K00JB12 3110-CW00735K00JB12 43C8385
Product Name Res Wirewound 35K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw, 1.218 X 0.312, 35 Kohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details