Vishay Intertechnology, Inc. Wirewound Resistors CW007350R0JE73

Description
CW-7 350 5% E73 e3
Request a Quote Datasheet
Description
CW-7 350 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007350R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007350R0JE73
Wirewound Resistors 3110-CW007350R0JE73
CW-7 350 5% E73 e3

CW-7 350 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 350 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007350R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007350R0JE73
Res Wirewound 350 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007350R0JE73
Res Wirewound 350 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 350 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW007350R0JE73 CW007350R0JE73
Product Name Wirewound Resistors Res Wirewound 350 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 350 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details