Vishay Precision Group Wirewound Resistors CW00733K90KE12

Description
CW-7 33.9K 10% E12 e3
Request a Quote Datasheet
Description
CW-7 33.9K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00733K90KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00733K90KE12
Wirewound Resistors 3110-CW00733K90KE12
CW-7 33.9K 10% E12 e3

CW-7 33.9K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 33.9K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00733K90KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33.9K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00733K90KE12
Res Wirewound 33.9K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00733K90KE12
Res Wirewound 33.9K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 33.9K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 33.9K 10% E12 E3 Vishay - 70P1737 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 33.9K 10% E12 E3 Vishay
70P1737
Cw-7 33.9K 10% E12 E3 Vishay 70P1737
CW-7 33.9K 10% e12 E3

CW-7 33.9K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00733K90KE12 CW00733K90KE12 70P1737
Product Name Wirewound Resistors Res Wirewound 33.9K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 33.9K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 33900 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through-Hole Resistors - 2-1623773-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details