Vishay Precision Group Wirewound Resistors CW00733K00KE12

Description
CW-7 33K 10% E12 e3
Request a Quote Datasheet
Description
CW-7 33K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00733K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00733K00KE12
Wirewound Resistors 3110-CW00733K00KE12
CW-7 33K 10% E12 e3

CW-7 33K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 33K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00733K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00733K00KE12
Res Wirewound 33K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00733K00KE12
Res Wirewound 33K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 33K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 33K 10% E12 E3 Vishay - 70P1733 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 33K 10% E12 E3 Vishay
70P1733
Cw-7 33K 10% E12 E3 Vishay 70P1733
CW-7 33K 10% e12 E3

CW-7 33K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00733K00KE12 CW00733K00KE12 70P1733
Product Name Wirewound Resistors Res Wirewound 33K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 33K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 33000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details