Vishay Precision Group Res Wirewound 33K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00733K00JB12

Description
Res Wirewound 33K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 33K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00733K00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00733K00JB12
Res Wirewound 33K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00733K00JB12
Res Wirewound 33K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 33K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00733K00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00733K00JB12
Wirewound Resistors 3110-CW00733K00JB12
CW-7 33K 5% B12

CW-7 33K 5% B12

Supplier's Site Datasheet
Cw-7 33K 5% B12 Vishay - 28M5330 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 33K 5% B12 Vishay
28M5330
Cw-7 33K 5% B12 Vishay 28M5330
CW-7 33K 5% B12

CW-7 33K 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00733K00JB12 3110-CW00733K00JB12 28M5330
Product Name Res Wirewound 33K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 33K 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details