Vishay Precision Group Wirewound Resistors CW007330R0KE73

Description
CW-7 330 10% E73 e3
Request a Quote Datasheet
Description
CW-7 330 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007330R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007330R0KE73
Wirewound Resistors 3110-CW007330R0KE73
CW-7 330 10% E73 e3

CW-7 330 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 330 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007330R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007330R0KE73
Res Wirewound 330 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007330R0KE73
Res Wirewound 330 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 330 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 330 10% E73 E3 Vishay - 70P1745 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 330 10% E73 E3 Vishay
70P1745
Cw-7 330 10% E73 E3 Vishay 70P1745
CW-7 330 10% E73 e3

CW-7 330 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007330R0KE73 CW007330R0KE73 70P1745
Product Name Wirewound Resistors Res Wirewound 330 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 330 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 330 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 6661768 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers