Res Wirewound 330 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW007330R0JB12 | 3110-CW007330R0JB12 | 28M5331 |
| Product Name | Res Wirewound 330 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Cw-7 330 5% B12 Vishay |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 30 ±ppm/°C |