Vishay Precision Group Wirewound Resistors CW00732R50KE73

Description
CW-7 32.5 10% E73 e3
Request a Quote Datasheet
Description
CW-7 32.5 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00732R50KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00732R50KE73
Wirewound Resistors 3110-CW00732R50KE73
CW-7 32.5 10% E73 e3

CW-7 32.5 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 32.5 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00732R50KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00732R50KE73
Res Wirewound 32.5 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00732R50KE73
Res Wirewound 32.5 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 32.5 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 32.5 10% E73 E3 Vishay - 70P1726 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 32.5 10% E73 E3 Vishay
70P1726
Cw-7 32.5 10% E73 E3 Vishay 70P1726
CW-7 32.5 10% E73 e3

CW-7 32.5 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00732R50KE73 CW00732R50KE73 70P1726
Product Name Wirewound Resistors Res Wirewound 32.5 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 32.5 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 32.5 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers