Vishay Precision Group Res Wirewound 32 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00732R00JB12

Description
Res Wirewound 32 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 32 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 32 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00732R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00732R00JB12
Res Wirewound 32 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00732R00JB12
Res Wirewound 32 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 32 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00732R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00732R00JB12
Wirewound Resistors 3110-CW00732R00JB12
CW-7 32 5% B12

CW-7 32 5% B12

Supplier's Site Datasheet
Cw-7 32 5% B12 Vishay - 28M5327 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 32 5% B12 Vishay
28M5327
Cw-7 32 5% B12 Vishay 28M5327
CW-7 32 5% B12

CW-7 32 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00732R00JB12 3110-CW00732R00JB12 28M5327
Product Name Res Wirewound 32 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 32 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details