Vishay Precision Group Res Wirewound 32.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00732K50JE73

Description
Res Wirewound 32.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 32.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 32.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00732K50JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00732K50JE73
Res Wirewound 32.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00732K50JE73
Res Wirewound 32.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 32.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00732K50JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00732K50JE73
Wirewound Resistors 3110-CW00732K50JE73
CW-7 32.5K 5% E73 e3

CW-7 32.5K 5% E73 e3

Supplier's Site Datasheet
Cw-7 32.5K 5% E73 E3 Vishay - 70P1716 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 32.5K 5% E73 E3 Vishay
70P1716
Cw-7 32.5K 5% E73 E3 Vishay 70P1716
CW-7 32.5K 5% E73 e3

CW-7 32.5K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00732K50JE73 3110-CW00732K50JE73 70P1716
Product Name Res Wirewound 32.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 32.5K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details