Vishay Precision Group Wirewound Resistors CW00732K00JE12

Description
CW-7 32K 5% E12 e3
Request a Quote Datasheet
Description
CW-7 32K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00732K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00732K00JE12
Wirewound Resistors 3110-CW00732K00JE12
CW-7 32K 5% E12 e3

CW-7 32K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 32K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00732K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00732K00JE12
Res Wirewound 32K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00732K00JE12
Res Wirewound 32K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 32K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 32K 5% E12 E3 Vishay - 70P1711 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 32K 5% E12 E3 Vishay
70P1711
Cw-7 32K 5% E12 E3 Vishay 70P1711
CW-7 32K 5% e12 E3

CW-7 32K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00732K00JE12 CW00732K00JE12 70P1711
Product Name Wirewound Resistors Res Wirewound 32K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 32K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 32000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers