Vishay Precision Group Wirewound Resistors CW007316R0JE73

Description
CW-7 316 5% E73 e3
Request a Quote Datasheet
Description
CW-7 316 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007316R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007316R0JE73
Wirewound Resistors 3110-CW007316R0JE73
CW-7 316 5% E73 e3

CW-7 316 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 316 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007316R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 316 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007316R0JE73
Res Wirewound 316 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007316R0JE73
Res Wirewound 316 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 316 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 316 5% E73 E3 Vishay - 70P1708 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 316 5% E73 E3 Vishay
70P1708
Cw-7 316 5% E73 E3 Vishay 70P1708
CW-7 316 5% E73 e3

CW-7 316 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007316R0JE73 CW007316R0JE73 70P1708
Product Name Wirewound Resistors Res Wirewound 316 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 316 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 316 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details