Vishay Precision Group Wirewound Resistors CW00730R00KE73

Description
CW-7 30 10% E73 e3
Request a Quote Datasheet
Description
CW-7 30 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00730R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00730R00KE73
Wirewound Resistors 3110-CW00730R00KE73
CW-7 30 10% E73 e3

CW-7 30 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 30 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00730R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00730R00KE73
Res Wirewound 30 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00730R00KE73
Res Wirewound 30 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 30 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 30 10% E73 E3 Vishay - 70P1682 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 30 10% E73 E3 Vishay
70P1682
Cw-7 30 10% E73 E3 Vishay 70P1682
CW-7 30 10% E73 e3

CW-7 30 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00730R00KE73 CW00730R00KE73 70P1682
Product Name Wirewound Resistors Res Wirewound 30 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 30 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 30 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details