Vishay Precision Group Res Wirewound 30 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00730R00JE73

Description
Res Wirewound 30 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 30 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00730R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00730R00JE73
Res Wirewound 30 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00730R00JE73
Res Wirewound 30 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 30 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00730R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00730R00JE73
Wirewound Resistors 3110-CW00730R00JE73
CW-7 30 5% E73 e3

CW-7 30 5% E73 e3

Supplier's Site Datasheet
Cw-7 30 5% E73 E3 Vishay - 70P1680 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 30 5% E73 E3 Vishay
70P1680
Cw-7 30 5% E73 E3 Vishay 70P1680
CW-7 30 5% E73 e3

CW-7 30 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00730R00JE73 3110-CW00730R00JE73 70P1680
Product Name Res Wirewound 30 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 30 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers