Vishay Precision Group Res Wirewound 30 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00730R00JE12

Description
Res Wirewound 30 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 30 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00730R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00730R00JE12
Res Wirewound 30 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00730R00JE12
Res Wirewound 30 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 30 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00730R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00730R00JE12
Wirewound Resistors 3110-CW00730R00JE12
CW-7 30 5% E12 e3

CW-7 30 5% E12 e3

Supplier's Site Datasheet
Cw-7 30 5% E12 E3 Vishay - 70P1679 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 30 5% E12 E3 Vishay
70P1679
Cw-7 30 5% E12 E3 Vishay 70P1679
CW-7 30 5% e12 E3

CW-7 30 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00730R00JE12 3110-CW00730R00JE12 70P1679
Product Name Res Wirewound 30 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 30 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details