Vishay Precision Group Wirewound Resistors CW00730K00KE73

Description
CW-7 30K 10% E73 e3
Request a Quote Datasheet
Description
CW-7 30K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00730K00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00730K00KE73
Wirewound Resistors 3110-CW00730K00KE73
CW-7 30K 10% E73 e3

CW-7 30K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 30K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00730K00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00730K00KE73
Res Wirewound 30K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00730K00KE73
Res Wirewound 30K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 30K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 30K 10% E73 E3 Vishay - 70P1674 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 30K 10% E73 E3 Vishay
70P1674
Cw-7 30K 10% E73 E3 Vishay 70P1674
CW-7 30K 10% E73 e3

CW-7 30K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00730K00KE73 CW00730K00KE73 70P1674
Product Name Wirewound Resistors Res Wirewound 30K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 30K 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 30000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers