Vishay Precision Group Wirewound Resistors CW00730K00JE73

Description
CW-7 30K 5% E73 e3
Request a Quote Datasheet
Description
CW-7 30K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00730K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00730K00JE73
Wirewound Resistors 3110-CW00730K00JE73
CW-7 30K 5% E73 e3

CW-7 30K 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 30K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00730K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00730K00JE73
Res Wirewound 30K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00730K00JE73
Res Wirewound 30K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 30K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 30K 5% E73 E3 Vishay - 70P1672 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 30K 5% E73 E3 Vishay
70P1672
Cw-7 30K 5% E73 E3 Vishay 70P1672
CW-7 30K 5% E73 e3

CW-7 30K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00730K00JE73 CW00730K00JE73 70P1672
Product Name Wirewound Resistors Res Wirewound 30K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 30K 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 30000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details