Vishay Precision Group Res Wirewound 30K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00730K00JE12

Description
Res Wirewound 30K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 30K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00730K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00730K00JE12
Res Wirewound 30K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00730K00JE12
Res Wirewound 30K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 30K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00730K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00730K00JE12
Wirewound Resistors 3110-CW00730K00JE12
CW-7 30K 5% E12 e3

CW-7 30K 5% E12 e3

Supplier's Site Datasheet
Cw-7 30K 5% E12 E3 Vishay - 70P1671 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 30K 5% E12 E3 Vishay
70P1671
Cw-7 30K 5% E12 E3 Vishay 70P1671
CW-7 30K 5% e12 E3

CW-7 30K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00730K00JE12 3110-CW00730K00JE12 70P1671
Product Name Res Wirewound 30K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 30K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers