Vishay Precision Group Wirewound Resistors CW007300R0JE73

Description
CW-7 300 5% E73 e3
Request a Quote Datasheet
Description
CW-7 300 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007300R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007300R0JE73
Wirewound Resistors 3110-CW007300R0JE73
CW-7 300 5% E73 e3

CW-7 300 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 300 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007300R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007300R0JE73
Res Wirewound 300 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007300R0JE73
Res Wirewound 300 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 300 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 300 5% E73 E3 Vishay - 70P1688 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 300 5% E73 E3 Vishay
70P1688
Cw-7 300 5% E73 E3 Vishay 70P1688
CW-7 300 5% E73 e3

CW-7 300 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007300R0JE73 CW007300R0JE73 70P1688
Product Name Wirewound Resistors Res Wirewound 300 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 300 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 300 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers