Vishay Precision Group Res Wirewound 2.7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk CW0072R700KE12

Description
Res Wirewound 2.7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0072R700KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0072R700KE12
Res Wirewound 2.7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk CW0072R700KE12
Res Wirewound 2.7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0072R700KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0072R700KE12
Wirewound Resistors 3110-CW0072R700KE12
CW-7 2.7 10% E12 e3

CW-7 2.7 10% E12 e3

Supplier's Site Datasheet
Cw-7 2.7 10% E12 E3 Vishay - 70P1487 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 2.7 10% E12 E3 Vishay
70P1487
Cw-7 2.7 10% E12 E3 Vishay 70P1487
CW-7 2.7 10% e12 E3

CW-7 2.7 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0072R700KE12 3110-CW0072R700KE12 70P1487
Product Name Res Wirewound 2.7 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 2.7 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers