Vishay Precision Group Wirewound Resistors CW0072R200KE12

Description
CW-7 2.2 10% E12 e3
Request a Quote Datasheet
Description
CW-7 2.2 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0072R200KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0072R200KE12
Wirewound Resistors 3110-CW0072R200KE12
CW-7 2.2 10% E12 e3

CW-7 2.2 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.2 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0072R200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0072R200KE12
Res Wirewound 2.2 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk CW0072R200KE12
Res Wirewound 2.2 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.2 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 2.2 10% E12 E3 Vishay - 70P1471 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 2.2 10% E12 E3 Vishay
70P1471
Cw-7 2.2 10% E12 E3 Vishay 70P1471
CW-7 2.2 10% e12 E3

CW-7 2.2 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0072R200KE12 CW0072R200KE12 70P1471
Product Name Wirewound Resistors Res Wirewound 2.2 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-7 2.2 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2.2 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details