Vishay Precision Group Wirewound Resistors CW0072R000KE73

Description
CW-7 2 10% E73 e3
Request a Quote Datasheet
Description
CW-7 2 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0072R000KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0072R000KE73
Wirewound Resistors 3110-CW0072R000KE73
CW-7 2 10% E73 e3

CW-7 2 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 2 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R - CW0072R000KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
CW0072R000KE73
Res Wirewound 2 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0072R000KE73
Res Wirewound 2 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 2 10% E73 E3 Vishay - 70P1468 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 2 10% E73 E3 Vishay
70P1468
Cw-7 2 10% E73 E3 Vishay 70P1468
CW-7 2 10% E73 e3

CW-7 2 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0072R000KE73 CW0072R000KE73 70P1468
Product Name Wirewound Resistors Res Wirewound 2 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R Cw-7 2 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers