Vishay Intertechnology, Inc. Wirewound Resistors CW0072K900KE12

Description
CW-7 2.9K 10% E12 e3
Request a Quote Datasheet
Description
CW-7 2.9K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0072K900KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0072K900KE12
Wirewound Resistors 3110-CW0072K900KE12
CW-7 2.9K 10% E12 e3

CW-7 2.9K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.9K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0072K900KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.9K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0072K900KE12
Res Wirewound 2.9K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0072K900KE12
Res Wirewound 2.9K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.9K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW0072K900KE12 CW0072K900KE12
Product Name Wirewound Resistors Res Wirewound 2.9K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2900 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers