Vishay Precision Group Res Wirewound 2.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0072K700JB12

Description
Res Wirewound 2.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0072K700JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0072K700JB12
Res Wirewound 2.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0072K700JB12
Res Wirewound 2.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0072K700JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0072K700JB12
Wirewound Resistors 3110-CW0072K700JB12
CW-7 2.7K 5% B12

CW-7 2.7K 5% B12

Supplier's Site Datasheet
Cw-7 2.7K 5% B12 Vishay - 28M5318 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 2.7K 5% B12 Vishay
28M5318
Cw-7 2.7K 5% B12 Vishay 28M5318
CW-7 2.7K 5% B12

CW-7 2.7K 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0072K700JB12 3110-CW0072K700JB12 28M5318
Product Name Res Wirewound 2.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 2.7K 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers