Vishay Precision Group Res Wirewound 2.25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0072K250KE12

Description
Res Wirewound 2.25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0072K250KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0072K250KE12
Res Wirewound 2.25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0072K250KE12
Res Wirewound 2.25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0072K250KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0072K250KE12
Wirewound Resistors 3110-CW0072K250KE12
CW-7 2.25K 10% E12 e3

CW-7 2.25K 10% E12 e3

Supplier's Site Datasheet
Cw-7 2.25K 10% E12 E3 Vishay - 70P1439 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 2.25K 10% E12 E3 Vishay
70P1439
Cw-7 2.25K 10% E12 E3 Vishay 70P1439
CW-7 2.25K 10% e12 E3

CW-7 2.25K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0072K250KE12 3110-CW0072K250KE12 70P1439
Product Name Res Wirewound 2.25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 2.25K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers