Vishay Precision Group Wirewound Resistors CW0072K250JE12

Description
CW-7 2.25K 5% E12 e3
Request a Quote Datasheet
Description
CW-7 2.25K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0072K250JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0072K250JE12
Wirewound Resistors 3110-CW0072K250JE12
CW-7 2.25K 5% E12 e3

CW-7 2.25K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.25K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0072K250JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.25K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0072K250JE12
Res Wirewound 2.25K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0072K250JE12
Res Wirewound 2.25K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.25K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 2.25K 5% E12 E3 Vishay - 70P1437 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 2.25K 5% E12 E3 Vishay
70P1437
Cw-7 2.25K 5% E12 E3 Vishay 70P1437
CW-7 2.25K 5% e12 E3

CW-7 2.25K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0072K250JE12 CW0072K250JE12 70P1437
Product Name Wirewound Resistors Res Wirewound 2.25K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 2.25K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2250 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details