Vishay Precision Group Wirewound Resistors CW007280R0KE73

Description
CW-7 280 10% E73 e3
Request a Quote Datasheet
Description
CW-7 280 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007280R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007280R0KE73
Wirewound Resistors 3110-CW007280R0KE73
CW-7 280 10% E73 e3

CW-7 280 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 280 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007280R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007280R0KE73
Res Wirewound 280 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007280R0KE73
Res Wirewound 280 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 280 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 280 10% E73 E3 Vishay - 70P1605 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 280 10% E73 E3 Vishay
70P1605
Cw-7 280 10% E73 E3 Vishay 70P1605
CW-7 280 10% E73 e3

CW-7 280 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007280R0KE73 CW007280R0KE73 70P1605
Product Name Wirewound Resistors Res Wirewound 280 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 280 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 280 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623732-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details